DS/EN 300330-1 V1.3.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz; Part 1: Technical characteristics and test methods
| Organization: | DS |
| Publication Date: | 14 November 2001 |
| Status: | inactive |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document applies to Short Range Devices (SRDs) transmitters and receivers: a) - transmitters operating in the range from 9 kHz to 25 MHz; and - inductive loop transmitters operating from 9 kHz to 30 MHz; b) - receivers operating from 9 kHz to 30 MHz. The present document contains the technical characteristics for radio equipment and is referencing in CEPT/ERC Recommendation 70-03 [3] and ERC Decisions.
Document History