DOD - SMD 5962-06237

MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, PRECISION, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 20 October 2008
Status: inactive
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 5, 2018
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, PRECISION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 18, 2012
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, PRECISION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
November 30, 2010
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, PRECISION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 6, 2010
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, PRECISION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-06237
October 20, 2008
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, PRECISION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 9, 2008
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, PRECISION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement