DOD - SMD 5962-06237

MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, PRECISION, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 30 November 2010
Status: inactive
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 5, 2018
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, PRECISION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 18, 2012
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, PRECISION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-06237
November 30, 2010
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, PRECISION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 6, 2010
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, PRECISION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 20, 2008
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, PRECISION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 9, 2008
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, PRECISION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement