DS/EN 15096

Devices to prevent pollution by backflow of potable water - Hose Union anti-vacuum valves - DN 15 to DN 25 inclusive Family H, type B and type D - General technical specification

inactive
Organization: DS
Publication Date: 4 March 2008
Status: inactive
Page Count: 26
ICS Code (Water supply systems): 91.140.60
scope:

This European Standard specifies:
a) the field of application;
b) the requirements of hose union anti vacuum valves;
c) dimensional and physio-chemical properties, and properties of general hydraulic, mechanical and acous-tic design of hose union anti-vacuum valves of nominal sizes DN 15 up to and including DN 25;
d) marking and technical product information.
This standard specifies the characteristics of hose union anti-vacuum valves of nominal size DN 15 up to and including DN 25 that are suitable for use in drinking water systems at pressures up to and including 1 MPa (10 bar) and temperatures up to and including 65 °C and for 1 h at 90 °C.
HB protects against back siphonage only and should be installed in vertical downward flowposition.
HB and HD anti-vacuum valves are for installation exclusively at the connecting point between stop valve and hose in vertical downward flow position.

Document History

June 30, 2020
Devices to prevent pollution by backflow of potable water – Hose Union anti-vacuum valves – DN 15 to DN 25 inclusive Family H, type B and type D – General technical specification
This document specifies: a) the field of application; b) the requirements of hose union anti vacuum valves; c) dimensional and physio-chemical properties, and properties of general hydraulic,...
DS/EN 15096
March 4, 2008
Devices to prevent pollution by backflow of potable water - Hose Union anti-vacuum valves - DN 15 to DN 25 inclusive Family H, type B and type D - General technical specification
This European Standard specifies: a) the field of application; b) the requirements of hose union anti vacuum valves; c) dimensional and physio-chemical properties, and properties of general...
August 7, 2007
Devices to prevent pollution by backflow of potable water - Hose Union anti-vacuum valves - DN 15 to DN 25 inclusive Family H, type B and type D - General technical specification
A description is not available for this item.
Devices to prevent pollution by backflow of potable water – Hose Union anti-vacuum valves – DN 15 to DN 25 inclusive Family H, type B and type D – General technical specification
This European Standard specifies: a) the field of application; b) the requirements of hose union anti vacuum valves; c) dimensional and physio-chemical properties, and properties of general...
Advertisement