DSF/FPREN 15096
Devices to prevent pollution by backflow of potable water – Hose Union anti-vacuum valves – DN 15 to DN 25 inclusive Family H, type B and type D – General technical specification
| Organization: | DS |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Drinking water): | 13.060.20 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
This European Standard specifies: a) the field of application; b) the requirements of hose union anti vacuum valves; c) dimensional and physio-chemical properties, and properties of general hydraulic, mechanical and acous-tic design of hose union anti-vacuum valves of nominal sizes DN 15 up to and including DN 25; d) marking and technical product information. This standard specifies the characteristics of hose union anti-vacuum valves of nominal size DN 15 up to and including DN 25 that are suitable for use in drinking water systems at pressures up to and including 1 MPa (10 bar) and temperatures up to and including 65 °C and for 1 h at 90 °C. HB protects against back siphonage only and should be installed in vertical downward flowposition. HB and HD anti-vacuum valves are for installation exclusively at the connecting point between stop valve and hose in vertical downward flow position.
Document History