DS/EN 15096

Devices to prevent pollution by backflow of potable water – Hose Union anti-vacuum valves – DN 15 to DN 25 inclusive Family H, type B and type D – General technical specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 June 2020
Status: active
Page Count: 25
ICS Code (Drinking water): 13.060.20
ICS Code (Valves in general): 23.060.01
scope:

This document specifies: a) the field of application; b) the requirements of hose union anti vacuum valves; c) dimensional and physio-chemical properties, and properties of general hydraulic, mechanical and acoustic design of hose union anti-vacuum valves of nominal sizes DN 15 up to and including DN 25; d) marking and technical product information. This document specifies the characteristics of hose union anti-vacuum valves of nominal size DN 15 up to and including DN 25 that are suitable for use in drinking water systems at pressures up to and including 1 MPa (10 bar) and temperatures up to and including 65 °C and for 1 h at 90 °C. HB protects against back siphonage only and is installed in vertical downward flow position. HD protects against back flow and is installed in vertical downward flow position. HB and HD anti-vacuum valves are for installation exclusively at the connecting point between stop valve and hose in vertical downward flow position.

Document History

DS/EN 15096
June 30, 2020
Devices to prevent pollution by backflow of potable water – Hose Union anti-vacuum valves – DN 15 to DN 25 inclusive Family H, type B and type D – General technical specification
This document specifies: a) the field of application; b) the requirements of hose union anti vacuum valves; c) dimensional and physio-chemical properties, and properties of general hydraulic,...
March 4, 2008
Devices to prevent pollution by backflow of potable water - Hose Union anti-vacuum valves - DN 15 to DN 25 inclusive Family H, type B and type D - General technical specification
This European Standard specifies: a) the field of application; b) the requirements of hose union anti vacuum valves; c) dimensional and physio-chemical properties, and properties of general...
August 7, 2007
Devices to prevent pollution by backflow of potable water - Hose Union anti-vacuum valves - DN 15 to DN 25 inclusive Family H, type B and type D - General technical specification
A description is not available for this item.
Devices to prevent pollution by backflow of potable water – Hose Union anti-vacuum valves – DN 15 to DN 25 inclusive Family H, type B and type D – General technical specification
This European Standard specifies: a) the field of application; b) the requirements of hose union anti vacuum valves; c) dimensional and physio-chemical properties, and properties of general...
Advertisement