CSA - C22.2 NO. 153-M1981

Quick-Connect Terminals; Wiring Products

inactive
Organization: CSA
Publication Date: 1 June 1981
Status: inactive
Page Count: 50
scope:

This Standard applies to quick-connect terminals having nominal widths of 2.79 mm, 3.18 mm, 4.75 mm, 5.21 mm and 6.35 mm for use in making electrical connections in the internal wiring and to components of electrical equipment in accordance with the Rules of the Canadian Electrical Code, Part I.

This Standard applies to quick-connect terminals designed for use with not more than one stranded copper conductor of size No. 10 - 22 AWG.

This Standard does not apply to quick-connect terminals for use with aluminum conductors.

Document History

January 1, 2014
Electrical quick-connect terminals
This standard applies to quick-connect terminals, both connectors and tabs, having nominal widths of 2.8, 3.2, 4.8, 5.2, and 6.3 mm (0.110, 0.125, 0.187, 0.205, and 0.250 in). They are intended for...
January 1, 2014
Electrical quick-connect terminals
This standard applies to quick-connect terminals, both connectors and tabs, having nominal widths of 2.8, 3.2, 4.8, 5.2, and 6.3 mm (0.110, 0.125, 0.187, 0.205, and 0.250 in). They are intended for...
May 1, 2009
Electrical quick-connect terminals
This Standard applies to quick-connect terminals having nominal widths of 2.79 mm, 3.18 mm, 4.75 mm, 5.21 mm and 6.35 mm for use in making electrical connections in the internal wiring and to...
January 1, 2009
Electrical quick-connect terminals
This standard applies to quick-connect terminals, both connectors and tabs, having nominal widths of 2.8, 3.2, 4.8, 5.2, and 6.3 mm (0.110, 0.125, 0.187, 0.205, and 0.250 in). They are intended for...
June 1, 1981
Quick-Connect Terminals
This Standard applies to quick-connect terminals having nominal widthosf 2.79 mm, 3.18m m, 4.75 mm, 5.21 mm and 6.35 mm for use in making electrical connections in the internal wiring and toc...
C22.2 NO. 153-M1981
June 1, 1981
Quick-Connect Terminals; Wiring Products
This Standard applies to quick-connect terminals having nominal widths of 2.79 mm, 3.18 mm, 4.75 mm, 5.21 mm and 6.35 mm for use in making electrical connections in the internal wiring and to...
June 1, 1981
Quick-Connect Terminals; Wiring Products
This Standard applies to quick-connect terminals having nominal widths of 2.79 mm, 3.18 mm, 4.75 mm, 5.21 mm and 6.35 mm for use in making electrical connections in the internal wiring and to...
Advertisement