CSA - C22.2 NO. 153-M1981
Quick-Connect Terminals
| Organization: | CSA |
| Publication Date: | 1 June 1981 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This Standard applies to quick-connect terminals having nominal widthosf 2.79 mm, 3.18m m, 4.75 mm, 5.21 mm and 6.35 mm for use in making electrical connections in the internal wiring and toc omponents of electrical equipment in accordance with theR ules of the Canadian Electrical Code, Part I.
This Standard appliesto quick-connect terminals designed for use with one or two stranded copper conductors of sizes No. 22-10 AWG.
*Effectlve Date-November 30, 7983.
This Standard does not apply to quick-connect terminals for use with aluminum conductors.
Document History