CSA - C22.2 NO. 153-09

Electrical quick-connect terminals

inactive
Organization: CSA
Publication Date: 1 January 2009
Status: inactive
Page Count: 42
scope:

This standard applies to quick-connect terminals, both connectors and tabs, having nominal widths of 2.8, 3.2, 4.8, 5.2, and 6.3 mm (0.110, 0.125, 0.187, 0.205, and 0.250 in). They are intended for internal wiring connections in electrical equipment and for the field termination of conductors to electrical equipment in accordance with Part I of the Canadian Electrical Code, C22.1, in Canada, and the National Electrical Code, NFPA 70, in the United States of America.

These requirements apply to quick-connect terminals intended for use with one or two 22 - 10 AWG (0.32 - 5.3 mm2) copper conductors.

These requirements do not apply to terminals for use with aluminum conductors.

These requirements do not apply to multi-pole devices. Multi-pole devices are covered by UL 1977 and CSA C22.2 No. 182.3.

In Canada, general requirements applicable to this standard are given in CAN/CSA-C22.2 No. 0.

Document History

January 1, 2014
Electrical quick-connect terminals
This standard applies to quick-connect terminals, both connectors and tabs, having nominal widths of 2.8, 3.2, 4.8, 5.2, and 6.3 mm (0.110, 0.125, 0.187, 0.205, and 0.250 in). They are intended for...
January 1, 2014
Electrical quick-connect terminals
This standard applies to quick-connect terminals, both connectors and tabs, having nominal widths of 2.8, 3.2, 4.8, 5.2, and 6.3 mm (0.110, 0.125, 0.187, 0.205, and 0.250 in). They are intended for...
May 1, 2009
Electrical quick-connect terminals
This Standard applies to quick-connect terminals having nominal widths of 2.79 mm, 3.18 mm, 4.75 mm, 5.21 mm and 6.35 mm for use in making electrical connections in the internal wiring and to...
C22.2 NO. 153-09
January 1, 2009
Electrical quick-connect terminals
This standard applies to quick-connect terminals, both connectors and tabs, having nominal widths of 2.8, 3.2, 4.8, 5.2, and 6.3 mm (0.110, 0.125, 0.187, 0.205, and 0.250 in). They are intended for...
June 1, 1981
Quick-Connect Terminals
This Standard applies to quick-connect terminals having nominal widthosf 2.79 mm, 3.18m m, 4.75 mm, 5.21 mm and 6.35 mm for use in making electrical connections in the internal wiring and toc...
June 1, 1981
Quick-Connect Terminals; Wiring Products
This Standard applies to quick-connect terminals having nominal widths of 2.79 mm, 3.18 mm, 4.75 mm, 5.21 mm and 6.35 mm for use in making electrical connections in the internal wiring and to...
June 1, 1981
Quick-Connect Terminals; Wiring Products
This Standard applies to quick-connect terminals having nominal widths of 2.79 mm, 3.18 mm, 4.75 mm, 5.21 mm and 6.35 mm for use in making electrical connections in the internal wiring and to...

References

Advertisement