CSA - CAN/CSA-ISO/IEC 14165-331-08

Information technology – Fibre channel – Part 331: Virtual interface (FC-VI)

inactive
Organization: CSA
Publication Date: 1 September 2008
Status: inactive
Page Count: 346
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14165 defines the Fibre Channel mapping protocol for the Virtual Interface (VI) Architecture (FC-VI). FC-VI defines the Fibre Channel Information Units in accordance with the VI Architecture model. FC-VI additionally defines how Fibre Channel services are used to perform the services required by the VI Architecture model of its network transport.

Document History

September 1, 2008
Information technology – Fibre channel – Part 331: Virtual interface (FC-VI)
This part of ISO/IEC 14165 defines the Fibre Channel mapping protocol for the Virtual Interface (VI) Architecture (FC-VI). FC-VI defines the Fibre Channel Information Units in accordance with the VI...
CAN/CSA-ISO/IEC 14165-331-08
September 1, 2008
Information technology – Fibre channel – Part 331: Virtual interface (FC-VI)
This part of ISO/IEC 14165 defines the Fibre Channel mapping protocol for the Virtual Interface (VI) Architecture (FC-VI). FC-VI defines the Fibre Channel Information Units in accordance with the VI...
January 1, 2008
Information technology - Fibre channel - Part 331: Virtual interface (FC-VI)
This part of ISO/IEC 14165 defines the Fibre Channel mapping protocol for the Virtual Interface (VI) Architecture (FC-VI). FC-VI defines the Fibre Channel Information Units in accordance with the VI...

References

Advertisement