CSA - CAN/CSA-ISO/IEC 14165-331-08
Information technology – Fibre channel – Part 331: Virtual interface (FC-VI)
inactive
| Organization: | CSA |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 346 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14165 defines the Fibre Channel mapping protocol for the Virtual Interface (VI) Architecture (FC-VI). FC-VI defines the Fibre Channel Information Units in accordance with the VI Architecture model. FC-VI additionally defines how Fibre Channel services are used to perform the services required by the VI Architecture model of its network transport.
Document History
CAN/CSA-ISO/IEC 14165-331-08
September 1, 2008
Information technology – Fibre channel – Part 331: Virtual interface (FC-VI)
This part of ISO/IEC 14165 defines the Fibre Channel mapping protocol for the Virtual Interface (VI) Architecture (FC-VI). FC-VI defines the Fibre Channel Information Units in accordance with the VI...
September 1, 2008
Information technology – Fibre channel – Part 331: Virtual interface (FC-VI)
This part of ISO/IEC 14165 defines the Fibre Channel mapping protocol for the Virtual Interface (VI) Architecture (FC-VI). FC-VI defines the Fibre Channel Information Units in accordance with the VI...
January 1, 2008
Information technology - Fibre channel - Part 331: Virtual interface (FC-VI)
This part of ISO/IEC 14165 defines the Fibre Channel mapping protocol for the Virtual Interface (VI) Architecture (FC-VI). FC-VI defines the Fibre Channel Information Units in accordance with the VI...