CSA ISO/IEC 14165-331
Information technology - Fibre channel - Part 331: Virtual interface (FC-VI)
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 344 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14165 defines the Fibre Channel mapping protocol for the Virtual Interface (VI) Architecture (FC-VI). FC-VI defines the Fibre Channel Information Units in accordance with the VI Architecture model. FC-VI additionally defines how Fibre Channel services are used to perform the services required by the VI Architecture model of its network transport.
Document History
September 1, 2008
Information technology – Fibre channel – Part 331: Virtual interface (FC-VI)
This part of ISO/IEC 14165 defines the Fibre Channel mapping protocol for the Virtual Interface (VI) Architecture (FC-VI). FC-VI defines the Fibre Channel Information Units in accordance with the VI...
September 1, 2008
Information technology – Fibre channel – Part 331: Virtual interface (FC-VI)
This part of ISO/IEC 14165 defines the Fibre Channel mapping protocol for the Virtual Interface (VI) Architecture (FC-VI). FC-VI defines the Fibre Channel Information Units in accordance with the VI...
CSA ISO/IEC 14165-331
January 1, 2008
Information technology - Fibre channel - Part 331: Virtual interface (FC-VI)
This part of ISO/IEC 14165 defines the Fibre Channel mapping protocol for the Virtual Interface (VI) Architecture (FC-VI). FC-VI defines the Fibre Channel Information Units in accordance with the VI...