NPFC - FF-S-86
SCREW, CAP, SOCKET-HEAD
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 4 November 1953 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This specification shall be applicable to externally threaded fasteners which are designed to be driven into tapped holes by means of internal wrenches (or keys), in applications which require high-strength precision products, compactness of design of the assembled parts, use in confined spaces, or sinking of heads below surfaces into holes which lit the heads.
Document History
June 7, 2021
FEDERAL SPECIFICATION SCREW, CAP, SOCKET-HEAD
Scope.
This specification covers socket-head cap screws with multiple head configurations utilizing alloy steels (Grades 4137, 4140, 4142, 4145, 4340, 8740 and 5137M), corrosion-resistant steels...
January 27, 2021
SCREW, CAP, SOCKET-HEAD
This specification covers socket-head cap screws with multiple head configurations utilizing alloy steels (Grades 4037, 4137, 4140, 4142, 4145, 4340, 8740 and 5137M), corrosion-resistant steels...
January 7, 2020
SCREW, CAP, SOCKET-HEAD
Scope.
This specification covers socket-head cap screws with multiple head configurations utilizing alloy steels (Grades 4137, 4140, 4142, 4145, 4340, 8740 and 5137M), corrosion-resistant steels...
May 29, 1987
SCREW, CAP, SOCKET-HEAD
This specification covers socket-head cap screws with optional hexagon and spline socket configurations.
Screws furnished under this specification shall be of the following types (see 6.2 and figure...
June 15, 1971
SCREW, CAP, SOCKET-HEAD
This specification covers externally treaded fasteners, which are designed to be driven into tapped holes with a hexagon or spline key or setter, in applications which require high strength precision...
October 17, 1967
SCREW, CAP, SOCKET-HEAD
This specification covers externally threaded fasteners, which are designed to be driven into tapped holes with a hexagon or spline, key or setter, in applications which require high strength...
April 23, 1964
SCREW, CAP, SOCKET-HEAD
This specification covers externally threaded fasteners, which are designed to be driven into tapped holes by means of a hexagon or spline key or setter, in applications which require high strength...
May 16, 1961
SCREW, CAP, SOCKET-HEAD
This specification covers externally threaded fasteners, which are designed to be driven into tapped holes by means of a hexagon or spline key or setter in applications which require high strength...
FF-S-86
November 4, 1953
SCREW, CAP, SOCKET-HEAD
This specification shall be applicable to externally threaded fasteners which are designed to be driven into tapped holes by means of internal wrenches (or keys), in applications which require...