NPFC - FF-S-86
SCREW, CAP, SOCKET-HEAD
| Organization: | NPFC |
| Publication Date: | 7 January 2020 |
| Status: | inactive |
| Page Count: | 35 |
scope:
Scope.
This specification covers socket-head cap screws with multiple head configurations utilizing alloy steels (Grades 4137, 4140, 4142, 4145, 4340, 8740 and 5137M), corrosion-resistant steels (types 302, 304, 304L, 305, 316, 316L and 384), heat and corrosion-resistant steel A286, non-ferrous materials including nickel-copper alloy, nickel-copper-alumin
intended Use:
This specification covers externally threaded fasteners, which are designed to be driven into tapped holes with a hexagon or spline key or setter, in applications which require high strength... View More
Document History