ARMY - FF-S-86H

FEDERAL SPECIFICATION SCREW, CAP, SOCKET-HEAD

active, Most Current
Organization: ARMY
Publication Date: 7 June 2021
Status: active
Page Count: 31
scope:

Scope.

This specification covers socket-head cap screws with multiple head configurations utilizing alloy steels (Grades 4137, 4140, 4142, 4145, 4340, 8740 and 5137M), corrosion-resistant steels (types 302, 304, 304L, 305, 316, 316L and 384), heat and corrosion-resistant steel A286, non-ferrous materials including nickel-copper alloy, nickel-copper-aluminum alloy, Inconel 625 or 686, or titanium, with cadmium plating, zinc plating, zinc-nickel plating, phosphate coating or black chemical finish. See the appropriate sections for limitations on use of each coating.

intended Use:

This specification covers externally threaded fasteners, which are designed to be driven into tapped holes with a hexagon or spline key or setter, in applications which require high strength... View More

Document History

FF-S-86H
June 7, 2021
FEDERAL SPECIFICATION SCREW, CAP, SOCKET-HEAD
Scope. This specification covers socket-head cap screws with multiple head configurations utilizing alloy steels (Grades 4137, 4140, 4142, 4145, 4340, 8740 and 5137M), corrosion-resistant steels...
January 27, 2021
SCREW, CAP, SOCKET-HEAD
This specification covers socket-head cap screws with multiple head configurations utilizing alloy steels (Grades 4037, 4137, 4140, 4142, 4145, 4340, 8740 and 5137M), corrosion-resistant steels...
January 7, 2020
SCREW, CAP, SOCKET-HEAD
Scope. This specification covers socket-head cap screws with multiple head configurations utilizing alloy steels (Grades 4137, 4140, 4142, 4145, 4340, 8740 and 5137M), corrosion-resistant steels...
February 22, 2002
SCREW, CAP, SOCKET-HEAD
A description is not available for this item.
December 4, 2000
SCREW, CAP, SOCKET-HEAD
A description is not available for this item.
January 16, 1991
SCREW, CAP, SOCKET-HEAD
A description is not available for this item.
July 9, 1990
SCREW, CAP, SOCKET-HEAD
A description is not available for this item.
September 29, 1989
SCREW, CAP, SOCKET-HEAD
A description is not available for this item.
August 5, 1987
SCREW, CAP, SOCKET-HEAD
A description is not available for this item.
May 29, 1987
SCREW, CAP, SOCKET-HEAD
This specification covers socket-head cap screws with optional hexagon and spline socket configurations. Screws furnished under this specification shall be of the following types (see 6.2 and figure...
November 6, 1972
SCREW, CAP, SOCKET-HEAD
A description is not available for this item.
June 15, 1971
SCREW, CAP, SOCKET-HEAD
This specification covers externally treaded fasteners, which are designed to be driven into tapped holes with a hexagon or spline key or setter, in applications which require high strength precision...
December 31, 1986
SCREW, CAP, SOCKET-HEAD
A description is not available for this item.
August 6, 1968
SCREW, CAP, SOCKET-HEAD
A description is not available for this item.
October 17, 1967
SCREW, CAP, SOCKET-HEAD
This specification covers externally threaded fasteners, which are designed to be driven into tapped holes with a hexagon or spline, key or setter, in applications which require high strength...
July 19, 1965
SCREW, CAP, SOCKET-HEAD
A description is not available for this item.
April 23, 1964
SCREW, CAP, SOCKET-HEAD
This specification covers externally threaded fasteners, which are designed to be driven into tapped holes by means of a hexagon or spline key or setter, in applications which require high strength...
May 16, 1961
SCREW, CAP, SOCKET-HEAD
This specification covers externally threaded fasteners, which are designed to be driven into tapped holes by means of a hexagon or spline key or setter in applications which require high strength...
October 15, 1956
SCREW, CAP, SOCKET-HEAD
A description is not available for this item.
November 4, 1953
SCREW, CAP, SOCKET-HEAD
This specification shall be applicable to externally threaded fasteners which are designed to be driven into tapped holes by means of internal wrenches (or keys), in applications which require...

References

Advertisement