MODUK - DEF STAN 61-12: PART 6
WIRES, CORDS, AND CABLES, ELECTRICAL-METRIC UNITS PART 6: CABLES, POLYVINYL CHLORIDE (PVC), POLYETHYLENE, OR SILICONE RUBBER INSULATED EQUIPMENT WIRES
| Organization: | MODUK |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 34 |
scope:
The equipment wire specified herein is for the internal wiring of electronic and other equipment. They are insulated with PVC or polyethylene or silicone rubber and are suitable for use
The upper temperature limits in the above table refer to maximum continuous temperature of the conductor due to the combination of ambient temperature and temperature rise due to current flow. The lower value may be subjected to slight flexing during normal operating life.
The current carrying capacities quoted in column (a) of Tables I(A) to I(K) are for wires carrying a continuous current in free air at an ambient temperature.
Document History