MODUK - DEF STAN 61-12: PART 6

Wires, Cords, and Cables, Electrical-Metric Units Part 6: Polyvinyl Chloride (PVC), Polyethylene, or Silicone Rubber Insulated Equipment Wires

inactive
Organization: MODUK
Publication Date: 25 January 1982
Status: inactive
Page Count: 40
scope:

The equipment wires specified here in are for the internal wiring of electronic and other equipment. They are insulated with PVC, or polyethylene, or silicone rubber, and are suitable for use

The upper temperature limits in the above table refer to the.maximum continuous temperature of the conductor due to the combination of ambient temperature and temperature rise due to current flow. The lower values quoted are the minimum temperatures for equipment wires which may be subject to slight flexing during their norml operating life.

The current carrying capacities quoted in column (a) of Tables I ( A ) . to I ( K ) are f o r wires carrying a continuous current in free air at an ambient temperature

Document History

June 12, 2009
WIRES, CORDS, AND CABLES, ELECTRICAL-METRIC UNITS PART 6 : CABLES, POLYVINYL CHLORIDE (PVC), POLYETHYLENE, OR SILICONE RUBBER INSULATED EQUIPMENT WIRES
The equipment wire specified herein is for the internal wiring of electronic and other equipment. They are insulated with PVC, Polyethylene or Silicone Rubber and are suitable for use. The upper...
September 1, 2008
WIRES, CORDS, AND CABLES, ELECTRICAL-METRIC UNITS PART 6: CABLES, POLYVINYL CHLORIDE (PVC), POLYETHYLENE, OR SILICONE RUBBER INSULATED EQUIPMENT WIRES
The equipment wire specified herein is for the internal wiring of electronic and other equipment. They are insulated with PVC or polyethylene or silicone rubber and are suitable for use The upper...
DEF STAN 61-12: PART 6
January 25, 1982
Wires, Cords, and Cables, Electrical-Metric Units Part 6: Polyvinyl Chloride (PVC), Polyethylene, or Silicone Rubber Insulated Equipment Wires
The equipment wires specified here in are for the internal wiring of electronic and other equipment. They are insulated with PVC, or polyethylene, or silicone rubber, and are suitable for use The...
Advertisement