MODUK - DEF STAN 61-12: PART 6

WIRES, CORDS, AND CABLES, ELECTRICAL-METRIC UNITS PART 6 : CABLES, POLYVINYL CHLORIDE (PVC), POLYETHYLENE, OR SILICONE RUBBER INSULATED EQUIPMENT WIRES

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 12 June 2009
Status: active
Page Count: 36
scope:

The equipment wire specified herein is for the internal wiring of electronic and other equipment. They are insulated with PVC, Polyethylene or Silicone Rubber and are suitable for use.

The upper temperature limits in the above table refer to maximum continuous temperature of the conductor due to the combination of ambient temperature and temperature rise due to current flow. The lower value may be subjected to slight flexing during normal operating life.

The current carrying capacities quoted in column (a) of Tables I(A) to I(K) are for wires carrying a continuous current in free air at an ambient temperature.

Note: Current carrying capacities will depend on circumstances but for general guidance the quoted current values will give a temperature rise of about 15oC in ambient temperatures up to 70oC for single, freely ventilated, insulated wires. Different values will apply when equipment wires are bunched.

Document History

DEF STAN 61-12: PART 6
June 12, 2009
WIRES, CORDS, AND CABLES, ELECTRICAL-METRIC UNITS PART 6 : CABLES, POLYVINYL CHLORIDE (PVC), POLYETHYLENE, OR SILICONE RUBBER INSULATED EQUIPMENT WIRES
The equipment wire specified herein is for the internal wiring of electronic and other equipment. They are insulated with PVC, Polyethylene or Silicone Rubber and are suitable for use. The upper...
September 1, 2008
WIRES, CORDS, AND CABLES, ELECTRICAL-METRIC UNITS PART 6: CABLES, POLYVINYL CHLORIDE (PVC), POLYETHYLENE, OR SILICONE RUBBER INSULATED EQUIPMENT WIRES
The equipment wire specified herein is for the internal wiring of electronic and other equipment. They are insulated with PVC or polyethylene or silicone rubber and are suitable for use The upper...
January 25, 1982
Wires, Cords, and Cables, Electrical-Metric Units Part 6: Polyvinyl Chloride (PVC), Polyethylene, or Silicone Rubber Insulated Equipment Wires
The equipment wires specified here in are for the internal wiring of electronic and other equipment. They are insulated with PVC, or polyethylene, or silicone rubber, and are suitable for use The...

References

Advertisement