JSA - JIS B 0202

Parallel pipe threads

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 March 1999
Status: active
Page Count: 10
ICS Code (Special screw threads): 21.040.30
scope:

This standard specifies parallel pipe threads( 1 ) and is applicable to the threads( 2 ) used mainly for mechanical connection to joint the pipes, pipe fittings, fluid machinery, etc.

The parallel internal pipe thread of Class B of PF 1/8 to PF 6 in thread designation and the parallel pipe thread of PF 7 to PF 12 in thread designation shall be as specified in Appendix (normative).

Notes ( 1 ): Pronunciation in Japanese "kudayou".

( 2 ): Not to be applied to the screw threads for conduit tubes and other special products.

Remarks 1. The pipe threads where pressure-tight joints are made on the threads shall comply with JIS B 0203.

2. Threads specified in the text of this Standard shall be used with priority.

3. The corresponding international standrdvis as follows.

ISO 228-1 : 1994 Pipe threads where presure-tight joints are not made on the threads-Part 1 : Dimensions, tolerances and designation

Document History

July 1, 2010
Parallel pipe threads
A description is not available for this item.
March 20, 1999
Parallel Pipe Threads
A description is not available for this item.
JIS B 0202
March 20, 1999
Parallel pipe threads
This standard specifies parallel pipe threads( 1 ) and is applicable to the threads( 2 ) used mainly for mechanical connection to joint the pipes, pipe fittings, fluid machinery, etc. The parallel...
January 1, 1982
Parallel Pipe Threads
A description is not available for this item.

References

Advertisement