DS/EN ISO 5771
Rubber hoses and hose assemblies for transferring anhydrous ammonia - Specification
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 14 October 2008 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Other equipment for the chemical industry): | 71.120.99 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from -40 °C up to and including +55 °C. It does not include specifications for end fittings, but is limited to the performance of the hoses and hose assemblies.
Document History
DS/EN ISO 5771
October 14, 2008
Rubber hoses and hose assemblies for transferring anhydrous ammonia - Specification
This International Standard specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from -40 °C up to and including...
August 21, 1996
Rubber hose and hose assemblies for transferring anhydrous ammonia - Specification
This standard specifies the minimum requirements for rubber hose used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures between -40 C and +55 C.
Rubber hoses and hose assemblies for transferring anhydrous ammonia – Specification (ISO/DIS 5771:2023)
ISO 5771:2008 specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from – 40 °C up to and including + 55 °C. It...
Rubber hoses and hose assemblies for transferring anhydrous ammonia - Specification (ISO/FDIS 5771:2008)
This International Standard specifies the minimum requirements for rubber hoses used for transferring
ammonia, in liquid or in gaseous form, at ambient temperatures from -40 °C up to and including...