DS/EN ISO 5771
Rubber hose and hose assemblies for transferring anhydrous ammonia - Specification
inactive
| Organization: | DS |
| Publication Date: | 21 August 1996 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Other equipment for the chemical industry): | 71.120.99 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This standard specifies the minimum requirements for rubber hose used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures between -40 C and +55 C.
Document History
October 14, 2008
Rubber hoses and hose assemblies for transferring anhydrous ammonia - Specification
This International Standard specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from -40 °C up to and including...
DS/EN ISO 5771
August 21, 1996
Rubber hose and hose assemblies for transferring anhydrous ammonia - Specification
This standard specifies the minimum requirements for rubber hose used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures between -40 C and +55 C.
Rubber hoses and hose assemblies for transferring anhydrous ammonia – Specification (ISO/DIS 5771:2023)
ISO 5771:2008 specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from – 40 °C up to and including + 55 °C. It...
Rubber hoses and hose assemblies for transferring anhydrous ammonia - Specification (ISO/FDIS 5771:2008)
This International Standard specifies the minimum requirements for rubber hoses used for transferring
ammonia, in liquid or in gaseous form, at ambient temperatures from -40 °C up to and including...