DSF/PREN ISO 5771
Rubber hoses and hose assemblies for transferring anhydrous ammonia – Specification (ISO/DIS 5771:2023)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 20 |
| ICS Code (Other equipment for the chemical industry): | 71.120.99 |
| ICS Code (Hoses): | 83.140.40 |
scope:
ISO 5771:2008 specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from - 40 °C up to and including + 55 °C. It does not include specifications for end fittings, but is limited to the performance of the hoses and hose assemblies.
Document History
October 14, 2008
Rubber hoses and hose assemblies for transferring anhydrous ammonia - Specification
This International Standard specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from -40 °C up to and including...
August 21, 1996
Rubber hose and hose assemblies for transferring anhydrous ammonia - Specification
This standard specifies the minimum requirements for rubber hose used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures between -40 C and +55 C.
DSF/PREN ISO 5771
Rubber hoses and hose assemblies for transferring anhydrous ammonia – Specification (ISO/DIS 5771:2023)
ISO 5771:2008 specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from – 40 °C up to and including + 55 °C. It...
Rubber hoses and hose assemblies for transferring anhydrous ammonia - Specification (ISO/FDIS 5771:2008)
This International Standard specifies the minimum requirements for rubber hoses used for transferring
ammonia, in liquid or in gaseous form, at ambient temperatures from -40 °C up to and including...