FORD ESA-M1C100-A
GREASE, MOLYBDENUM DISULFIDE ADDED AUTOMATIC BRAKE ADJUSTING SCREW - ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 9 October 2008 |
| Status: | inactive |
| Page Count: | 2 |
scope:
The material defined by this specification is an NLGI No. 2 grade grease consisting of a mineral oil and synthetic thickener with additives to give the desired characteristics.
Document History
FORD ESA-M1C100-A
October 9, 2008
GREASE, MOLYBDENUM DISULFIDE ADDED AUTOMATIC BRAKE ADJUSTING SCREW - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an NLGI No. 2 grade grease consisting of a mineral oil and synthetic thickener with additives to give the desired characteristics.
October 23, 2003
GREASE, MOLYBDENUM DISULFIDE ADDED AUTOMATIC BRAKE ADJUSTING SCREW ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an NLGI No. 2 grade grease consisting of a mineral oil and synthetic thickener with additives to give the desired characteristics.
April 15, 1980
GREASE, MOLYBDENUM DISULFIDE ADDED, AUTOMATIC BRAKE ADJUSTING SCREW
1. SCOPE The material defined by this specification is an NLGI No. 2 grade grease consisting of a mineral oil and synthetic thickener with additives to give the desired characteristics.