FORD ESA-M1C100-A

GREASE, MOLYBDENUM DISULFIDE ADDED AUTOMATIC BRAKE ADJUSTING SCREW ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 23 October 2003
Status: inactive
Page Count: 2
scope:

1. SCOPE

The material defined by this specification is an NLGI No. 2 grade grease consisting of a mineral oil and synthetic thickener with additives to give the desired characteristics.

Document History

October 9, 2008
GREASE, MOLYBDENUM DISULFIDE ADDED AUTOMATIC BRAKE ADJUSTING SCREW - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an NLGI No. 2 grade grease consisting of a mineral oil and synthetic thickener with additives to give the desired characteristics.
FORD ESA-M1C100-A
October 23, 2003
GREASE, MOLYBDENUM DISULFIDE ADDED AUTOMATIC BRAKE ADJUSTING SCREW ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an NLGI No. 2 grade grease consisting of a mineral oil and synthetic thickener with additives to give the desired characteristics.
April 15, 1980
GREASE, MOLYBDENUM DISULFIDE ADDED, AUTOMATIC BRAKE ADJUSTING SCREW
1. SCOPE The material defined by this specification is an NLGI No. 2 grade grease consisting of a mineral oil and synthetic thickener with additives to give the desired characteristics.

References

Advertisement