ISO/IEC 29341-8-15
Information technology – UPnP Device Architecture – Part 8-15: Internet Gateway Device Control Protocol – Wide Area Network Common Interface Configuration Service
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This service definition is compliant with the UPnP Device Architecture version 1.0
This service-type models physical layer properties of a WAN interface on an Internet Gateway used for Internet access.
The service is REQUIRED and is specified in
urn:schemas-upnp-org
one or more instances of which are specified under the root device
urn:schemas-upnp-org
Document History