ISO/IEC 29341-6-1

Information technology – UPnP Device Architecture – Part 6-1: Heating, Ventilation and Air Conditioning Device Control Protocol – System Device

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: active
Page Count: 16
ICS Code (Interface and interconnection equipment): 35.200
scope:

Overview and Scope

This device template is compliant with the UPnP Device Architecture, Version 1.0.

HVAC_System:1 provides the following functionality:

• 1 to n ZoneThermostats are part of this device. If ZoneThermostats are added (or removed) a new device description is established and advertised.

• The ability to set or get system level operating and fan modes. This information can be different from similar information found in the ZoneThermostats.

• Optionally an outdoor temperature sensor service.

Document History

ISO/IEC 29341-6-1
November 1, 2008
Information technology – UPnP Device Architecture – Part 6-1: Heating, Ventilation and Air Conditioning Device Control Protocol – System Device
Overview and Scope This device template is compliant with the UPnP Device Architecture, Version 1.0. HVAC_System:1 provides the following functionality: • 1 to n ZoneThermostats are part of this...

References

Advertisement