ISO/IEC 29341-9-2

Information technology – UPnP Device Architecture – Part 9-2: Imaging Device Control Protocol – Scanner Device

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: active
Page Count: 16
ICS Code (Interface and interconnection equipment): 35.200
scope:

Overview and Scope

This device template is compliant with the UPnP Device Architecture, Version 1.0.

Scanner:1 represents a Scanner device with an optional feeder and minimal front panel. The associated services may be used to configure and initiate a scan operation, control the use of a feeder, and identify the intended recipients of front-panel interactions. The following services are defined:

• Scan - Used to acquire image files that represent the document(s)

• Feeder - Used to configure and independently control an optional document feeder

• ExternalActivity - Used to configure and interact with a simple front panel on the device

This device template does not address:

• Fax or Copy functions

Document History

ISO/IEC 29341-9-2
November 1, 2008
Information technology – UPnP Device Architecture – Part 9-2: Imaging Device Control Protocol – Scanner Device
Overview and Scope This device template is compliant with the UPnP Device Architecture, Version 1.0. Scanner:1 represents a Scanner device with an optional feeder and minimal front panel. The...

References

Advertisement