ISO/IEC 29341-8-1
Information technology – UPnP Device Architecture – Part 8-1: Internet Gateway Device Control Protocol – Internet Gateway Device
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This device template is compliant with the UPnP Device Architecture, Version 1.0.
This document defines the REQUIRED ROOT device
urn:schemas-upnp-org
The InternetGatewayDevic
The Internet Gateway is an "edge" interconnect device between a residential Local Area Network (LAN) and the Wide Area Network (WAN), providing connectivity to the Internet. The gateway MAY be physically implemented as a dedicated, standalone device or modeled as a set of UPnP devices and services on a PC. This version of the DCP does not cover small business networks. Discovery and access to these services from outside the home network is not recommended, unless adequate authentication, authorization and access control mechanisms are built into the device, beyond what is currently specified within the UPnP architecture framework.
Document History