NPFC - MIL-DTL-52525/3

FITTINGS, HOSE, SCREW-ON TO 37 DEGREES FLARE FEMALE SWIVEL, 90 DEGREES BENT TUBE, SHORT DROP

inactive
Buy Now
Organization: NPFC
Publication Date: 12 November 2008
Status: inactive
Page Count: 6

Document History

June 20, 2019
FITTINGS, HOSE, SCREW-ON TO 37 DEGREE FLARE FEMALE SWIVEL, 90 DEGREE BENT TUBE, SHORT DROP
A description is not available for this item.
July 10, 2018
Fittings, Hose, Screw-on to 37 Degrees Flare Female Swivel, 90 Degrees Bent Tube, Short Drop
A description is not available for this item.
April 21, 2011
FITTINGS, HOSE, SCREW-ON TO 37° FLARE FEMALE SWIVEL, 90° BENT TUBE, SHORT DROP
A description is not available for this item.
MIL-DTL-52525/3
November 12, 2008
FITTINGS, HOSE, SCREW-ON TO 37 DEGREES FLARE FEMALE SWIVEL, 90 DEGREES BENT TUBE, SHORT DROP
A description is not available for this item.
April 9, 2003
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, 90 DEG. BENT TUBE, SHORT DROP, TYPE 100R2
A description is not available for this item.
June 30, 1998
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, 90 DEG. BENT TUBE, SHORT DROP, TYPE 100R2
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
June 30, 1987
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, 90 DEG. BENT TUBE, SHORT DROP, TYPE 100R2
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the fittings described herein shall consist of this specification...
October 11, 1978
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, 90 DEG. BENT TUBE, SHORT DROP, TYPE 100R2
A description is not available for this item.

References

Advertisement