NPFC - MIL-DTL-52525/3
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, 90 DEG. BENT TUBE, SHORT DROP, TYPE 100R2
| Organization: | NPFC |
| Publication Date: | 30 June 1998 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification sheet and MIL-DTL-52525. The fittings described herein are for use with MIL-DTL-52471, type 100R2, double wire braid hose. TABLE II. Dimensions for alternate termination. 1/
Tube D M N
size Minimum Minimum
max min
--------------------
TABLE III. Maximum operating pressures of fittings.
Hose I.D. PSI
--------------------
TABLE IV. Over-tightening torque for swivel nut.
Tube Torque
O.D. inch pounds (in-lb)
--------------------
Document History