ISO/IEC 29341-6-14

Information technology – UPnP Device Architecture – Part 6-14: Heating, Ventilation and Air Conditioning Device Control Protocol – Setpoint Schedule Service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: active
Page Count: 24
ICS Code (Interface and interconnection equipment): 35.200
scope:

Overview and Scope

This service definition is compliant with the UPnP Device Architecture version 1.0.

This service provides the following variables:

• A_ARG_TYPE_DayOfWeek variable indicating the the day for which a set of timed setpoints is established.

• A_ARG_TYPE_EventName variable indicating the named events for which timed setpoints may be established.

• A_ARG_TYPE_StartTime variable indicating the starting time of a scheduled change in setpoints.

• A_ARG_TYPE_HeatingSetpoint variable to be part of a scheduled change in a heating setpoint.

• A_ARG_TYPE_CoolingSetpoint variable to be part of a scheduled change in a cooling setpoint.

• EventsPerDay a delimited string indicating the scheduled setpoint changes on a given day.

This service provides the following actions:

• SetEventParameters establishes a new or updates an existing event with the appropriate parameters.

• GetEventsPerDay returns a list of the events for the specified day of week.

This service does not provide the following:

• The interface between the schedule table and setpoint objects or services.

Document History

ISO/IEC 29341-6-14
November 1, 2008
Information technology – UPnP Device Architecture – Part 6-14: Heating, Ventilation and Air Conditioning Device Control Protocol – Setpoint Schedule Service
Overview and Scope This service definition is compliant with the UPnP Device Architecture version 1.0. This service provides the following variables: • A_ARG_TYPE_DayOfWeek variable indicating the...

References

Advertisement