ISO/IEC 29341-11-2
Information technology – UPnP Device Architecture – Part 11-2: Quality of Service Device Control Protocol – Level 2 – Quality of Service Schemas
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Introduction
The following schema definitions are referenced in the Quality of Service Level 2 standards. In the original UPnP standards these were distributed as files with the type "XSD", collected into a ZIP archive. They are presented in this standard, ISO/IEC 29341-11-2, for consistency with ISO/IEC document formatting requirements.
Document History
ISO/IEC 29341-11-2
November 1, 2008
Information technology – UPnP Device Architecture – Part 11-2: Quality of Service Device Control Protocol – Level 2 – Quality of Service Schemas
Introduction
The following schema definitions are referenced in the Quality of Service Level 2 standards. In the original UPnP standards these were distributed as files with the type "XSD",...