ISO/IEC 29341-8-2
Information technology – UPnP Device Architecture – Part 8-2: Internet Gateway Device Control Protocol – Local Area Network Device
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This device template is compliant with the UPnP Architecture, Version 1.0.
LANDevice is an OPTIONAL virtual device under the root device
urn:schemas-upnp-org
Document History
ISO/IEC 29341-8-2
November 1, 2008
Information technology – UPnP Device Architecture – Part 8-2: Internet Gateway Device Control Protocol – Local Area Network Device
Overview and Scope
This device template is compliant with the UPnP Architecture, Version 1.0.
LANDevice is an OPTIONAL virtual device under the root device...