References
This document is referenced by:
JIS B 2220 - Steel pipe flanges
Published by JSA
on
February 20, 2012
This Standard specifies steel pipe flanges (hereafter referred to as "flanges") of nominal sizes 10 A to 1 500 A for nominal pressures 5 K, 10K, 10K light type, 16K, 20K, 30K, 40K and 63K which are...
This document is referenced by:
JIS G 3471 - Corrugated steel pipe
Published by JSA
on
November 20, 2012
This Japanese Industrial Standard specifies the sectional shape, dimensions and constitution of corrugated steel pipes (hereafter referred to as the "pipes") used for water channels, passage ways and...
This document is referenced by:
JIS B 0101 - Screw threads and fasteners - Vocabulary
Published by JSA
on
April 22, 2013
This Standard specifies terms and definitions related to "fundamentals of screw threads" and "threaded fasteners (fasteners, washers, pins and rivets)" of screw threads to be used generally. NOTE:...
This document is referenced by:
ISUZU ISD-C02-500 - Hexagon head bolt and washer assemblies
Published by ISUZU
on
September 27, 2016
This standard covers the hexagon head bolt and washer assemblies which are mainly produced in cold forging process (hereinafter referred to as 'bolts'). Whenever possible, the bolts shown here shall...