ISO/IEC 29341-9-10

Information technology – UPnP Device Architecture – Part 9-10: Imaging Device Control Protocol – External Activity Service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: active
Page Count: 24
ICS Code (Interface and interconnection equipment): 35.200
scope:

Overview and Scope

This service definition is compliant with the UPnP Device Architecture version 1.0.

• This service represents a front-panel by registering a control point for a specific user interaction. It allows the service to control its resources by enabling limited registrations. It also interacts with an associated Scan service to address contention issues after a user interaction has occurred.

Document History

ISO/IEC 29341-9-10
November 1, 2008
Information technology – UPnP Device Architecture – Part 9-10: Imaging Device Control Protocol – External Activity Service
Overview and Scope This service definition is compliant with the UPnP Device Architecture version 1.0. • This service represents a front-panel by registering a control point for a specific user...

References

Advertisement