ISO/IEC 29341-8-19
Information technology – UPnP Device Architecture – Part 8-19: Internet Gateway Device Control Protocol – Wide Area Network Plain Old Telephone Service Link Configuration Service
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This service definition is compliant with the UPnP Device Architecture version 1.0.
This service-type models physical and link layer properties
specific to a Plain Old Telephone System (POTS) modem used for
Internet access on an
InternetGatewayDevic
The service is OPTIONAL (for gateways that support an integrated POTS modem) and is specified in
urn:schemas-upnp-org
one or more instances of which are specified under the device
urn:schemas-upnp-org
An instance of WANDevice is specified
under the root device
urn:schemas-upnp-org
The Service State Table (SST) of this service has dependencies on the WANPPPConnection service and must be used in the context of one or more WANPPPConnection instances.
NOTE: AWANDevice also
provides a WANCommonInterfaceCo
Document History