DOD - SMD 5962-94566

MICROCIRCUIT, LINEAR, HIGH SPEED VIDEO OPERATIONAL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 18 November 2008
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 26, 2022
MICROCIRCUIT, LINEAR, HIGH SPEED VIDEO OPERATIONAL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
January 21, 2016
MICROCIRCUIT, LINEAR, HIGH SPEED VIDEO OPERATIONAL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-94566
November 18, 2008
MICROCIRCUIT, LINEAR, HIGH SPEED VIDEO OPERATIONAL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 23, 2001
MICROCIRCUIT, LINEAR, HIGH SPEED VIDEO OPERATIONAL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
A description is not available for this item.
March 15, 1994
MICROCIRCUIT, LINEAR, HIGH SPEED VIDEO OPERATIONAL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement