DLA - SMD-5962-94566 REV D

MICROCIRCUIT, LINEAR, HIGH SPEED VIDEO OPERATIONAL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 26 September 2022
Status: active
Page Count: 12
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-94566 REV D
September 26, 2022
MICROCIRCUIT, LINEAR, HIGH SPEED VIDEO OPERATIONAL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
January 21, 2016
MICROCIRCUIT, LINEAR, HIGH SPEED VIDEO OPERATIONAL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
November 18, 2008
MICROCIRCUIT, LINEAR, HIGH SPEED VIDEO OPERATIONAL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 23, 2001
MICROCIRCUIT, LINEAR, HIGH SPEED VIDEO OPERATIONAL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
A description is not available for this item.
March 15, 1994
MICROCIRCUIT, LINEAR, HIGH SPEED VIDEO OPERATIONAL AMPLIFIER WITH DISABLE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement