ASTM B584

Standard Specification for Copper Alloy Sand Castings for General Applications

inactive
Buy Now
Organization: ASTM
Publication Date: 15 October 2008
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a composite specification replacing former documents as shown in Table 1.

NOTE 1-Other copper alloy castings are included in the following ASTM specifications: B 22, B 61, B 62, B 66, B 67, B 148, B 176, B 271, B 369, B 427, B 505/B 505M, B 763, B 770, and B 806.

Component part castings produced to this specification may be manufactured in advance and supplied from stock. In such cases the manufacturer shall maintain a general quality certification of all castings without specific record or date of casting for a specific casting.

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

2 The UNS system for copper and copper alloys (see Practice E 527) is a simple expansion of the former standard designation system accomplished by the addition of a prefix "C" and a suffix "00". The suffix can be used to accommodate composition variations of the base alloy.

*A Summary of Changes section appears at the end of this standard.

Document History

October 1, 2022
Standard Specification for Copper Alloy Sand Castings for General Applications
This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
April 1, 2014
Standard Specification for Copper Alloy Sand Castings for General Applications
This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
April 1, 2014
Standard Specification for Copper Alloy Sand Castings for General Applications
This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
April 1, 2013
Standard Specification for Copper Alloy Sand Castings for General Applications
This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
May 15, 2012
Standard Specification for Copper Alloy Sand Castings for General Applications
This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
May 1, 2012
Standard Specification for Copper Alloy Sand Castings for General Applications
This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
April 1, 2011
Standard Specification for Copper Alloy Sand Castings for General Applications
This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
November 15, 2009
Standard Specification for Copper Alloy Sand Castings for General Applications
This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
November 1, 2009
Standard Specification for Copper Alloy Sand Castings for General Applications
This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
ASTM B584
October 15, 2008
Standard Specification for Copper Alloy Sand Castings for General Applications
This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
April 1, 2008
Standard Specification for Copper Alloy Sand Castings for General Applications
This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
October 1, 2006
Standard Specification for Copper Alloy Sand Castings for General Applications
This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
February 1, 2006
Standard Specification for Copper Alloy Sand Castings for General Applications
This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
November 1, 2005
Standard Specification for Copper Alloy Sand Castings for General Applications
(Footnote *) This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table...
July 1, 2004
Standard Specification for Copper Alloy Sand Castings for General Applications
(Footnote *) This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table...
May 10, 2000
Standard Specification for Copper Alloy Sand Castings for General Applications
This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.² This is a...
October 10, 1998
Standard Specification for Copper Alloy Sand Castings for General Applications
1. Scope* 1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2...
May 10, 1998
Standard Specification for Copper Alloy Sand Castings for General Applications
A description is not available for this item.
September 10, 1996
Standard Specification for Copper Alloy Sand Castings for General Applications
A description is not available for this item.
February 15, 1993
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR GENERAL APPLICATIONS
A description is not available for this item.
January 15, 1993
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR GENERAL APPLICATIONS
A description is not available for this item.
January 1, 1993
Standard Specification for Copper Alloy Sand Castings for General Applications
A description is not available for this item.
August 29, 1991
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR GENERAL APPLICATIONS
A description is not available for this item.
June 15, 1991
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR GENERAL APPLICATIONS
A description is not available for this item.
December 28, 1990
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR GENERAL APPLICATIONS
A description is not available for this item.

References

Advertisement