ASTM International - ASTM B584-13

Standard Specification for Copper Alloy Sand Castings for General Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2013
Status: inactive
Page Count: 8
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a composite specification replacing former documents as shown in Table 1.

TABLE 1 Nominal Compositions

 
Classification Copper
Alloy
UNS
No.
Previous
Designation
Commercial Designation Copper Tin Lead Zinc Nickel Iron Alum-
inum
Man-
ganese
Sili-
con
Nio-
bium
Bis-
muth
Leaded red brass C83450 . . . . . . 88  2

1/2 

 2  6

1/2 

1 . . . . . . . . . . . . . . . . . .
  C83600 B145-4A 85-5-5-5 or No. 1 composition 85  5  5  5 . . . . . . . . . . . . . . . . . . . . .
  C83800 B145-4B commercial red brass, 83-4-6-7 83  4  6  7 . . . . . . . . . . . . . . . . . . . . .
Leaded semi-red brass C84400 B145-5A valve composition, 81-3-7-9 81  3  7  9 . . . . . . . . . . . . . . . . . . . . .
  C84800 B145-5B semi-red brass, 76-2

1/2-61/2-15

76  2

1/2 

 6

1/2 

15 . . . . . . . . . . . . . . . . . . . . .
Leaded yellow brass C85200 B146-6A high-copper yellow brass 72  1  3 24 . . . . . . . . . . . . . . . . . . . . .
  C85400 B146-6B commercial No. 1 yellow brass 67  1  3 29 . . . . . . . . . . . . . . . . . . . . .
  C85700 B146-6C leaded naval brass 61  1  1 37 . . . . . . . . . . . . . . . . . . . . .
High-strength yellow brass C86200 B147-8B high-strength manganese bronze 63 . . . . . . 27 . . . 3 4 3 . . . . . . . . .
  C86300 B147-8C high-strength manganese bronze 61 . . . . . . 27 . . . 3 6 3 . . . . . . . . .
  C86400 B147-7A leaded manganese bronze 58  1  1 38 . . . 1

1/2 

1/2 

. . . . . . . . .
  C86400 B 132-A                        
  C86500 B147-8A No. 1 manganese bronze 58 . . . . . . 39 . . . 1 1 1 . . . . . . . . .
  C86700 B 132-B leaded manganese bronze 58  1  1 34 . . . 2 2 2 . . . . . . . . .
Silicon bronze + silicon brass C87300 B198-12A silicon bronze 95 . . . . . . . . . . . . . . . . . . 1 4 . . . . . .
  C87400 B198-13A silicon brass 82 . . .

1/2 

14 . . . . . . . . . . . . 3

1/2 

. . . . . .
  C87500 B198-13B silicon brass 82 . . . . . . 14 . . . . . . . . . . . . 4 . . . . . .
  C87600 B198-13C silicon bronze 91 . . . . . .  5 . . . . . . . . . . . . 4 . . . . . .
  C87610 B198-12A silicon bronze 92 . . . . . .  4 . . . . . . . . . . . . 4 . . . . . .
  C87710 . . . silicon bronze 86 . . . . . . 10 . . . . . . . . . . . . 4 . . . . . .
  C87845

A

. . . silicon bronze 76 . . . . . . 21.26 . . . . . . . . . . . . 2.7 . . . . . .
  C87850

B

. . . silicon brass 76 . . . . . . 20.9 . . . . . . . . . . . . 3 . . . . . .
Bismuth selenium brass C89510

C

. . . sebiloy I 87 5 . . .  5 . . . . . . . . . . . . . . . . . . 1.0
  C89520

D

. . . sebiloy II 86 5

1/2 

. . .  5 . . . . . . . . . . . . . . . . . . 1.9
  C89530

E

. . .   86.5 4.7 . . . 8.0 . . . . . . . . . . . . . . . . . . 1.5
  C89535 . . .   86.5 3.0 . . . 7.0 0.65 . . . . . . . . . . . . . . . 1.4
Bismuth brass C89720

F

. . .   67.5 1 . . . 29.8 . . . . . . 0.5 . . . 0.5 . . . 0.7
Bismuth red
brass
C89833 . . . bismuth brass 89 5 . . . 3 . . . . . . . . . . . . . . . . . . 2.2
Bismuth bronze C89836 . . . lead-free bronze 89.5 5.5 . . . 3.0 . . . . . . . . . . . . . . . . . . 2
Bismuth semi-red brass C89844 . . . bismuth brass 84

1/2 

 4 . . .  8 . . . . . . . . . . . . . . . . . . 3
Tin bronze + leaded tin bronze C90300 B143-1B modified "G" bronze, 88-8-0-4 88  8 . . .  4 . . . . . . . . . . . . . . . . . . . . .
  C90500 B143-1A "G" bronze, 88-10-0-2 88 10 . . .  2 . . . . . . . . . . . . . . . . . . . . .
  C92200 B143-2A steam or valve bronze-Navy "M" 88  6  1

1/2 

 4

1/2 

. . . . . . . . . . . . . . . . . . . . .
  C92210 . . . . . . 88  5  2  4 1 . . . . . . . . . . . . . . . . . .
  C92300 B143-2B 87-5-1-4, Navy PC 87  8  1  4 . . . . . . . . . . . . . . . . . . . . .
  C92600 . . . 87-10-1-2 87 10  1  2 . . . . . . . . . . . . . . . . . . . . .
High-lead tin bronze C93200 B144-3B 83-7-7-3 83  7  7  3 . . . . . . . . . . . . . . . . . . . . .
  C93500 B144-3C 85-5-9-1 85  5  9  1 . . . . . . . . . . . . . . . . . . . . .
  C93700 B144-3A 80-10-10 80 10 10 . . . . . . . . . . . . . . . . . . . . . . . .
  C93800 B144-3D 78-7-15 78  7 15 . . . . . . . . . . . . . . . . . . . . . . . .
  C94300 B144-3E 71-5-24 71  5 24 . . . . . . . . . . . . . . . . . . . . . . . .
Nickel-tin bronze + leaded nickel-tin bronze C94700 B 292-A nickel-tin bronze Grade "A" 88  5 . . .  2 5 . . . . . . . . . . . . . . . . . .
  C94800 B 292-B leaded nickel-tin bronze Grade "B" 87  5  1  2 5 . . . . . . . . . . . . . . . . . .
  C94900 . . . leaded nickel-tin bronze Grade "C" 80  5  5  5 5 . . . . . . . . . . . . . . . . . .
Spinodal alloy C96800 . . . . . . 82  8 . . . . . . 10 . . . . . . . . . . . . 0.2 . . .
Leaded nickel bronze C97300 B149-10A 12 % leaded nickel silver 57  2  9 20 12 . . . . . . . . . . . . . . . . . .
  C97600 B149-11A 20 % leaded nickel silver 64  4  4  8 20 . . . . . . . . . . . . . . . . . .
  C97800 B149-11B 25 % leaded nickel silver 66  5  2  2 25 . . . . . . . . . . . . . . . . . .

A Phosphorus 0.04.B Phosphorus 0.12.C Selenium 0.5.D Selenium 0.9.E Selenium 0.20.F Antimony 0.07, Boron 0.001.Note 1-Other copper alloy castings are included in the following ASTM specifications: B22, B61, B62, B66, B67, B148, B176, B271, B369, B427, B505/B505M, B763, B770, and B806.

1.2 Component part castings produced to this specification may be manufactured in advance and supplied from stock. In such cases the manufacturer shall maintain a general quality certification of all castings without specific record or date of casting for a specific casting.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers requirements for copper alloy sand castings for general applications. The components part casting may be manufactured in advance and supplied from stock. The castings... View More

Document History

October 1, 2022
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
May 1, 2022
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
April 1, 2014
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
ASTM B584-13
April 1, 2013
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
May 15, 2012
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
May 1, 2012
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
April 1, 2011
Standard Specification for Copper Alloy Sand Castings for General Applications
This specification covers requirements for copper alloy sand castings for general applications. The components part casting may be manufactured in advance and supplied from stock. The castings shall...
November 15, 2009
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is a...
November 1, 2009
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is a...
October 15, 2008
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is a...
April 1, 2008
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is a...
October 1, 2006
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in . This is a composite...
February 1, 2006
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in . This is a composite...
November 1, 2005
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is a...
July 1, 2004
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is a...
May 10, 2000
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification establishes requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is...
Advertisement