ASTM B584
Standard Specification for Copper Alloy Sand Castings for General Applications
| Organization: | ASTM |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Copper products): | 77.150.30 |
scope:
This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a composite specification replacing former documents as shown in Table 1.
NOTE 1-Other copper alloy castings are included in the following ASTM specifications: B 22, B 61, B 62, B 66, B 67, B 148, B 176, B 271, B 369, B 427, B 505/B 505M, B 763, B 770, and B 806.
Component part castings produced to this specification may be manufactured in advance and supplied from stock. In such cases the manufacturer shall maintain a general quality certification of all castings without specific record or date of casting for a specific casting.
The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.
2The UNS system for copper and copper alloys (see Practice E 527) is a simple expansion of the former standard designation system accomplished by the addition of a prefix "C" and a suffix "00". The suffix can be used to accommodate composition variations of the base alloy.
A Summary of Changes section appears at the end of this standard.
Document History