DSF/prEN ISO 7376

Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation (ISO 7376:2003)

inactive
Organization: DS
Status: inactive
Page Count: 29
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10

Document History

September 28, 2020
Anaesthetic and respiratory equipment – Laryngoscopes for tracheal intubation (ISO 7376:2020)
This document, which is device-specific, specifies requirements for laryngoscopes with non-flexible blades, with internal battery-operated power sources, used for illuminating the larynx during...
September 28, 2009
Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation
This International Standard gives general requirements for laryngoscopes used for intubation, and specifies critical dimensions for the handle and lamp of hook-on type laryngoscopes. It also...
May 1, 2009
Anaesthetic and respiratory equipment – Laryngoscopes for tracheal intubation
This International Standard specifies general requirements for laryngoscopes and critical dimensions for the handle and lamp of hook-on type laryngoscopes. It is applicable only to instruments with...
February 24, 2004
Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation
This standard specifies general requirements for laryngoscopes and critical dimensions for the handle and lamp of hook-on type laryngoscopes. It is applicable only to instruments with an electrical...
Anaesthetic and respiratory equipment – Laryngoscopes for tracheal intubation (ISO/DIS 7376:2018)
Clause 1 of ISO 18190:2016 applies. In addition: This International, device‐specific, Standard specifies requirements for laryngoscopes with non‐flexible BLADES and HANDLES, with internal...
Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation (ISO/FDIS 7376:2009)
This International Standard gives general requirements for laryngoscopes used for intubation, and specifies critical dimensions for the handle and lamp of hook-on type laryngoscopes. It also...
Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation (ISO/DIS 7376:2007)
This International Standard specifies general requirements for laryngoscopes used for intubation and critical dimensions for the handle and lamp of hook-on type laryngoscopes. It also addresses...
DSF/prEN ISO 7376
Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation (ISO 7376:2003)
A description is not available for this item.
Advertisement