DS/EN ISO 7376
Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation
| Organization: | DS |
| Publication Date: | 28 September 2009 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
This International Standard gives general requirements for laryngoscopes used for intubation, and specifies critical dimensions for the handle and lamp of hook-on type laryngoscopes. It also addresses the interchangeability of blades and handles. It is applicable only to instruments with an internal battery-operated power source for illuminating the larynx, since electrical safety requirements can be more stringent for instruments connected to mains or external power packs. It is not applicable to surgical instruments known by the same generic name, nor is it applicable to . flexible laryngoscopes or laryngoscopes designed for surgery, . laryngoscopes powered from mains electricity supply, . laryngoscopes connected by light-transmitting cables to external light sources, or . video laryngoscopes designed to work with an external video system. NOTE Instruments connected by light guides to an external light source could be subject to other International Standards.
Document History