DS/EN ISO 7376

Anaesthetic and respiratory equipment – Laryngoscopes for tracheal intubation (ISO 7376:2020)

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 September 2020
Status: active
Page Count: 30
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This document, which is device-specific, specifies requirements for laryngoscopes with non-flexible blades, with internal battery-operated power sources, used for illuminating the larynx during intubation. It also specifies critical dimensions for those handles and laryngoscope blades with interchangeable hook‐on fittings. It is not applicable to the following: - flexible laryngoscopes; - laryngoscopes designed for surgery; - laryngoscopes powered from mains electricity supply; - laryngoscopes connected by light‐transmitting cables to external light sources; - video laryngoscopes designed to work with an external, integral or attached video system.

Document History

DS/EN ISO 7376
September 28, 2020
Anaesthetic and respiratory equipment – Laryngoscopes for tracheal intubation (ISO 7376:2020)
This document, which is device-specific, specifies requirements for laryngoscopes with non-flexible blades, with internal battery-operated power sources, used for illuminating the larynx during...
September 28, 2009
Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation
This International Standard gives general requirements for laryngoscopes used for intubation, and specifies critical dimensions for the handle and lamp of hook-on type laryngoscopes. It also...
May 1, 2009
Anaesthetic and respiratory equipment – Laryngoscopes for tracheal intubation
This International Standard specifies general requirements for laryngoscopes and critical dimensions for the handle and lamp of hook-on type laryngoscopes. It is applicable only to instruments with...
February 24, 2004
Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation
This standard specifies general requirements for laryngoscopes and critical dimensions for the handle and lamp of hook-on type laryngoscopes. It is applicable only to instruments with an electrical...
Anaesthetic and respiratory equipment – Laryngoscopes for tracheal intubation (ISO/DIS 7376:2018)
Clause 1 of ISO 18190:2016 applies. In addition: This International, device‐specific, Standard specifies requirements for laryngoscopes with non‐flexible BLADES and HANDLES, with internal...
Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation (ISO/FDIS 7376:2009)
This International Standard gives general requirements for laryngoscopes used for intubation, and specifies critical dimensions for the handle and lamp of hook-on type laryngoscopes. It also...
Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation (ISO/DIS 7376:2007)
This International Standard specifies general requirements for laryngoscopes used for intubation and critical dimensions for the handle and lamp of hook-on type laryngoscopes. It also addresses...
Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation (ISO 7376:2003)
A description is not available for this item.
Advertisement