MODUK - DEF STAN 80-25
Paint, Ammunition Finishing, Stoving Spraying and Dipping Types: Semi-Gloss, Matt
active, Most Current
Buy Now
| Organization: | MODUK |
| Publication Date: | 9 January 2009 |
| Status: | active |
| Page Count: | 12 |
scope:
This Defence Standard specifies the requirements for a stoving paint for finishing ammunition which is suitable for application to primed and/or pre-treated ferrous and non-ferrous substrates. The paint is available in two gloss levels, namely semi-gloss and matt.
Document History
DEF STAN 80-25
January 9, 2009
Paint, Ammunition Finishing, Stoving Spraying and Dipping Types: Semi-Gloss, Matt
This Defence Standard specifies the requirements for a stoving paint for finishing ammunition which is suitable for application to primed and/or pre-treated ferrous and non-ferrous substrates. The...
May 9, 1997
Paint, Ammunition Finishing, Stoving Spraying and Dipping Types: Semi-Gloss Matt
This Defence Standard specifies the requirements for a stoving paint for finishing ammunition suitable for application to primed and/or pre-treated ferrous and non-ferrous substrates. The paint is...
January 1, 1993
Paint, Ammunition Finishing, Semi-Gloss, Stoving Types: Brushing Spraying Dipping
This Defence Standard specifies the requirements for a semi-gloss stoving paint suitable for application to primed and/or pretreated ferrous and non-ferrous substrates.
November 30, 1981
Paint, Finishing, Ammunition, Stoving Paint, Priming, Ammunition, Stoving Scheme A: System of Primer and Finish Scheme B: One-Coat Finish Types: Brushing Spraying Electrostatic Spraying Dipping
This Standard relates to priming and semi-gloss finishing stoving paints suitable for the exterior protection of steel ammunition. The priming and finishing paints are each satisfactory for direct...