DOD - SMD 5962-95558

MICROCIRCUIT, HYBRID, DIGITAL, MIL-STD-1553, MUX BUS, BUS CONTROLLER, REMOTE TERMINAL, BUS MONITOR, 16K SRAM

active, Most Current
Buy Now
Organization: DOD
Publication Date: 16 January 2007
Status: active
Page Count: 33
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-95558
January 16, 2007
MICROCIRCUIT, HYBRID, DIGITAL, MIL-STD-1553, MUX BUS, BUS CONTROLLER, REMOTE TERMINAL, BUS MONITOR, 16K SRAM
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 30, 1997
MICROCIRCUIT, HYBRID, DIGITAL, MIL-STD-1553, MUX BUS, BUS CONTROLLER, REMOTE TERMINAL, BUS MONITOR, 16K SRAM
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement