DLA - SMD-5962-95558
MICROCIRCUIT, HYBRID, DIGITAL, MIL-STD-1553, MUX BUS, BUS CONTROLLER, REMOTE TERMINAL, BUS MONITOR, 16K SRAM
| Organization: | DLA |
| Publication Date: | 30 June 1997 |
| Status: | inactive |
| Page Count: | 38 |
scope:
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 NHI-1582ET MIL-STD-1553, dual redundant, bus controller, remote terminal, bus monitor, 16k static ram, +5 V operation, monolithic transceivers. 02 NHI-1583ET MIL-STD-1553/MDC A3818, dual redundant, bus controller, remote terminal, bus monitor, 16k static ram, +5 V operation, monolithic transceivers. 03 NHI-1598ET MIL-STD-1553, dual redundant, bus controller, remote terminal, bus monitor, 16k static ram, +5 V operation, monolithic transceivers, external time tag clock input. 04 NHI-1599ET MIL-STD-1553/MDC A3818, dual redundant, bus controller, remote terminal, bus monitor, 16k static ram, +5 V operation, monolithic transceivers, external time tag clock input. 05 NHI-15103ET MIL-STD-1553, dual redundant, bus controller, remote terminal, bus monitor, 16k static ram, +5 V operation, monolithic transceivers, address latch input pin. 06 NHI-15104ET MIL-STD-1553/MDC A3818, dual redundant, bus controller, remote terminal, bus monitor, 16k static ram, +5 V operation, monolithic transceivers, address latch input pin.
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device performance documentation D, E, G, H, or K Certification and qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 69 Grid array Y See figure 1 68 Quad flat pack
The lead finish shall be as specified in MIL-PRF-38534.
Supply voltage range (VCC) ....................
Supply voltage range (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History