IEC 62236-1

Railway applications – Electromagnetic compatibility – Part 1: General

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 2008
Status: inactive
Page Count: 30
ICS Code (Railway rolling stock): 45.060
scope:

This part of IEC 62236 outlines the structure and the content of the whole series.

Annex A describes the characteristics of the railway system which affect electromagnetic compatibility (EMC) behaviour.

Phenomena excluded from this series are nuclear EM pulse, abnormal operating conditions and the induction effects of direct lightning strike.

Emission limits at the railway boundary do not apply to intentional transmitters within the railway boundaries.

Safety considerations are not covered by this series of standards.

The biological effects of non-ionising radiation as well as apparatus for medical assistance, such as pacemakers, are not considered in this series.

This part of IEC 62236 is supplemented by the following specific standards:

IEC 62236-2 Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world

IEC 62236-3-1 Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle

IEC 62236-3-2 Railway applications - Electromagnetic compatibility - Part 3-2: Rolling stock - Apparatus

IEC 62236-4 Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus

IEC 62236-5 Railway applications - Electromagnetic compatibility - Part 5: Emission and immunity of fixed power supply installations and apparatus

Document History

February 1, 2018
Railway applications – Electromagnetic compatibility – Part 1: General
This Part 1 of IEC 62236 outlines the structure and the content of the whole series. It specifies the performance criteria applicable to the whole standards series. Clause 5 provides information...
IEC 62236-1
December 1, 2008
Railway applications – Electromagnetic compatibility – Part 1: General
This part of IEC 62236 outlines the structure and the content of the whole series. Annex A describes the characteristics of the railway system which affect electromagnetic compatibility (EMC)...
April 1, 2003
Railway applications Electromagnetic compatibility Part 1: General
A description is not available for this item.

References

Advertisement