BSI - BS 5975

Code of practice for temporary works procedures and the permissible stress design of falsework

inactive
Buy Now
Organization: BSI
Publication Date: 31 December 2008
Status: inactive
Page Count: 216
ICS Code (Construction equipment): 91.220
scope:

Gives recommendations for the methods of design, erection and use of temporary structures used to support permanent structures until such time as the latter becomes self-supporting. Provides recommendations on the design of falsework using permissible stress methods and on procedures for the successful management of work on site, including the appointment of a falsework coordinator. BS EN 12812:2004 now exists in parallel with this standard and specifies performance requirements for the design of falsework in accordance with one of three classes: A, B1 and B2. Limit state design methods are specified for design classes B1 and B2. It does not provide guidance for the structural design of Class A. BS EN 12812:2004 does not provide guidance on procedures necessary for the successful management of work on site.

Document History

May 31, 2019
Code of practice for temporary works procedures and the permissible stress design of falsework
A description is not available for this item.
December 31, 2008
Code of practice for temporary works procedures and the permissible stress design of falsework
A description is not available for this item.
BS 5975
December 31, 2008
Code of practice for temporary works procedures and the permissible stress design of falsework
Gives recommendations for the methods of design, erection and use of temporary structures used to support permanent structures until such time as the latter becomes self-supporting. Provides...
December 31, 2008
Code of practice for temporary works procedures and the permissible stress design of falsework
This British Standard gives recommendations and guidance on the procedural controls to be applied to all aspects of temporary works in the construction industry. It also includes guidance on design,...
March 15, 1996
Code of practice for falsework
A description is not available for this item.
March 15, 1996
Code of practice for Falsework
A description is not available for this item.
March 15, 1996
Code of Practice for Falsework
A description is not available for this item.
March 31, 1982
Code of Practice for Falsework
Gives recommendations for the methods of design, erection and use of temporary structures used to support permanent structures until such time as the latter become self-supporting.

References

Advertisement