BSI - BS 5975

Code of practice for temporary works procedures and the permissible stress design of falsework

inactive
Buy Now
Organization: BSI
Publication Date: 31 December 2008
Status: inactive
Page Count: 216
ICS Code (Construction equipment): 91.220
scope:

This British Standard gives recommendations and guidance on the procedural controls to be applied to all aspects of temporary works in the construction industry. It also includes guidance on design, specification, construction, use and dismantling of falsework. This standard gives guidance on permissible stress design of falsework. This guidance is also applicable to the design of what is termed class A falsework1) in BS EN 12812:2004, the design of which is specifically excluded from BS EN 12812:2004.

Section 2 gives recommendations for the procedures required to ensure that temporary works are conceived, designed, specified, constructed, used and dismantled all in a safe and controlled manner.

Section 3 covers the design of temporary works and in particular the design of falsework and relevant formwork. In addition Section 3 covers: materials including material factors; loads and load factors; design of falsework, including both proprietary equipment and traditional scaffolding solutions; wind loading (reference to temporary and permanent stability) and reference to other British Standards for the design of structural steelwork, reinforced concrete and excavation support.

The structural design element in this standard is additional information necessary for the structural design of falsework. It can be used in conjunction with existing structural standards.

1) According to BS EN 12812, design class A is only to be adopted where:

a) slabs have a cross-sectional area not exceeding 0.3 m2 per metre width of slab;

b) beams have a cross-sectional area not exceeding 0.5 m2;

c) the clear span of beams and slabs does not exceed 6.0 m;

d) the height to the underside of the permanent structure does not exceed 3.5 m.

Document History

May 31, 2019
Code of practice for temporary works procedures and the permissible stress design of falsework
A description is not available for this item.
December 31, 2008
Code of practice for temporary works procedures and the permissible stress design of falsework
A description is not available for this item.
December 31, 2008
Code of practice for temporary works procedures and the permissible stress design of falsework
Gives recommendations for the methods of design, erection and use of temporary structures used to support permanent structures until such time as the latter becomes self-supporting. Provides...
BS 5975
December 31, 2008
Code of practice for temporary works procedures and the permissible stress design of falsework
This British Standard gives recommendations and guidance on the procedural controls to be applied to all aspects of temporary works in the construction industry. It also includes guidance on design,...
March 15, 1996
Code of practice for falsework
A description is not available for this item.
March 15, 1996
Code of practice for Falsework
A description is not available for this item.
March 15, 1996
Code of Practice for Falsework
A description is not available for this item.
March 31, 1982
Code of Practice for Falsework
Gives recommendations for the methods of design, erection and use of temporary structures used to support permanent structures until such time as the latter become self-supporting.

References

Advertisement